MV-WS2 Mounting Shelf

The MV-WS2 is a dual shelf system that offers easy cable management to hide unsightly cables and wire running from the component to the TV and supports devices weighing up to 30lbs. (13.6 kg). The simple, efficient design ensures a trouble free installation process that can be easily performed by both professional and non-professional users.

Mustang Component Wall Shelves are the perfect solution for residential or commercial users who are looking for an easy, sleek, secure solution for organizing their audio/video components. They feature a black bezel and charcoal tinted tempered glass shelving to match today’s common flat panel TV’s and ensure that the product is both functional as well as visually attractive.

Manufacturer Part Number
MV-WS2
EAN/UPC
0679856030259,679856030259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports up to 30lbs. (13.6 kg)
  • Installs in minutes
  • Cable management
  • Single Stud Mounting
  • Two Charcoal black tempered glass shelves (6mm)
  • Dimensions: 17”W x 16.5”H x 16.5”D (430mm x 419mm x 375mm)