The STS DAM+ is a heavy duty table stand with extremely good shock absorbing properties. It provides a 4-pin connector compatible with all DAM+ Series goosenecks as well as with the gooseneck microphones of the CS3 discussion system. The STS DAM+ features an extremely rugged switch which can be programmed for the following functions: push to talk, push to mute, push on/off, low cut on/off. The status of the microphone is displayed by an LED square.
Note:
General Specifications
Finish Black
Dimensions
Length 135 mm
Width 90 mm
Height 50 mm
Net Weight 900 g