Low voltage POE Plus switches for 12/24V applications
CAMSWITCH Mobile is the ideal solution for installing IP cameras and other POE and network devices in transport, battery/solar powered, and other low-voltage applications. It integrates a 5 or 10 port 10/100 Ethernet switch with the capability to convert a 8 to 40 volt DC supply into an 80 watt IEEE 802.3af/at compliant power source.
Note:
Network
5/10 port unmanaged 10/100 switch
Auto-configuring for speed (10BASE-T or 100BASE-T) and duplex
Use with Cat 5, Cat 5e or Cat 6 patch or crossover cables
VCS-8P2-Mob supports VLAN trunking
Power
Unit power 3W
DC input: 8-40VDC, 2.5-13A
Battery circuit fuse required
POE outputs: IEEE802.3af / IEEE802.3at compatible
Total device power budget up to 80 watts (see manual)
Non-isolated POE, use with IEEE compliant devices only
Dimensions
W: 110m / 131mm with side clips
D: 100mm
H: 40mm
Weight 290g (VCS-4P1-Mob) / 350g (VCS-8P2-Mob)