CBL410 Conference Set

Connects the world

The CBL410 PCC is a microphone for use with any PC or laptop. It improves audio quality when conferencing via VoIP. The microphone reproduces the voice with a clear and natural sound. With its 3.5mm stereo jack, it is a real plug-and-play device. No drivers are needed. Its cascading capability makes the CBL410 PCC the perfect tool for single-person usage in the office and/or for multiperson usage in a meeting room. This microphone provides optimum intelligibility and audio quality for your meetings.

Manufacturer Part Number
3177H00120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 20000 Hz

Sensitivity: 3.88 mV/Pa

Signal to Noise: 58 dB-A

Dimensions

Length: 114 mm

Width: 114 mm

Height: 21 mm

Diameter: 114 mm

Net Weight: 159 g

Design

Finish: black

Audio Output

Type: Jack Stereo (1/4")

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 1.5 to 5 V