Wireless Security Camera System

8-Channel Security Camera System with Wireless Cameras

Watch over your world from anywhere in the world with the LH030 ECO Blackbox 3. No need to run video cables - save time and money on installation with weatherproof digital wireless cameras that are ideal for indoor and outdoor applications. The system features Stratus Connectivity, our innovative hassle-free cloud connection service, which allows you to instantly connect to your system over the Internet using a smartphone, tablet, PC or Mac.

Introducing the Stratus solution - an innovative hassle-free cloud connection. Download free App, scan QR code and start viewing your world securely online! The ECO Blackbox 3 DVR allows you to connect & view your system on any device no matter where you are. Complete setup with your smartphone or tablet, no PC required.

The ECO Blackbox 3 DVR is optimized for use with 960H compatible cameras. Industry leading 960H (960x480) recording resolution ensures high quality live-viewing and recording. A 34% increase over standard D1 resolution (DVD quality) and a 500% increase over CIF, gives a sharper, undistorted image with a true-to-life aspect ratio with no stretched image. The DVR is also backwards compatible and supports different camera inputs: standard resolution and 960H.

Record in real-time to the specialty 100% duty-cycle hard drive designed for surveillance, providing weeks or even months of reliable video. Customize the recording settings to fit your needs. Record at 960H (960x480) for highest resolution or set to a lower resolution for extended recording time.

Connect the ECO BlackBox3 to a TV, PC, or CCTV monitors with industry standard HDMI, VGA & BNC inputs. The intuitive interface with simple icons allows for easy & efficient security DVR programming.

Manufacturer Part Number
LH03081TC4W
EAN/UPC
0695529001272,695529001272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

Operating System
Linux (embedded)

Pentaplex
Simultaneous View,Record, Playback, Backup & Remote Monitoring

Number of Channels
4/8/16ch

Inputs/Outputs

Video IN
4/8/16 x 1Vp-p, CVBS, 75ohms, BNC

Video OUT
1 x BNC

VGA OUT
Yes

HDMI
Yes

Audio IN

4&8 ch:2 Line in(RCA), G.711,16 ch:4 Line in(RCA), G.711

Audio OUT

1 line OUT (RCA), G.711

USB Port

1 at the back, 1 at the front

Alarm IN

4ch / 8ch:Without Alarm, 16ch: 8ch In

Alarm OUT

16ch:1ch Out

Video Output Resolution

800x600, 1024x768, 1280x1024, 1440x900, HDMI
(1920x1080)

PTZ control

RS-485 Pelco D & P Protocol

Display

Live Display

4ch:1, 4

8 ch:1, 4,8

16 ch:1, 4, 9, 16

Live Display Speed

4ch:120 NTSC, 100 PAL

8ch:240 NTSC, 200 PAL

16 ch:480 NTSC, 400 PAL

OSD

ON/OFF

System Navigation

USB Mouse, IR Remote Controller

Motion Area Setting

Adjustable grid (30x44) NTSC

Adjustable grid (36x44) PAL

Sensitivity levels

8

Firmware Upgrade

Automatic over the Internet & via USB device and Network

User Authority

By user group

Time Synchronization

Auto time sync by NTP server


RECORDING

Video Compression

H.264

Audio Compression

G.711

Recording Resolution Setting

Per camera for different resolutions

Recording Quality Control

3 levels

Recording Schedule

4ch & 8ch:By hour, by day, by recording mode, by motion,by ch

16ch:RECORDING By hour, by day, by recording mode, by motion, by alarm, by ch

Pre Recording

Max. 10 Secs

Post Recording

Max. 5 Minutes

Reliability

Watch-Dog, Auto-recovery after power failure

Covert Video

Yes

PLAYBACK

Playback Channel

4ch:1~4 Adjustable,

8ch:1~8 Adjustable,

16 ch:1~16 Adjustable

Playback Speed

Variable Max 16x

Playback Players

Backup Player

Search

By time & event

Log Search

Up to 100,000 lines for system, configuration changes,

motion/alarm detected, account, record and storage

Audio Play

Yes

STORAGE & ARCHIVE

Storage

Up to 1 HDD’s (SATA)

Maximum Capacity

up to 4TB

Backup Media

USB Flash Drive & HDD

Backup File Format

H.264 file (AVI generator included)

CONNECTIVITY

Cloud Connection

Lorex Stratus Connectivity

Supported Operating Systems

Windows™

MacOS

Remote Software

Client Software (PC) & Safari (Mac)

Email notification

Text with snapshot

Instant Smart Phone & Tablet Support†

iPad®, iPhone®, Android™

DDNS

Free Lorex DDNS

System Configuration

Full setup configuration over network

Ports

Programmable by User

Network Protocol

TCP/IP / DHCP / UDP / DDNS / PPPoE

Network Interface

10/100-Base-TX, RJ-45

Network Speed Control

48Kb ~ 8MB/sec.


GENERAL

Power Consumption

Approx. 10 watts (no HDD included)

Supply Voltage

100VAC-240VAC, 12VDC , 2A, 50/60Hz

Unit Dimensions (W x D x H)

11.8”/300mm x 8.6”/220mm x 1.9”/50mm

Unit Weight (KGs)

1 kg/2.2 Lbs

Operating temperature

32° ~ 104° F /0° ~ 40° C

Humidity

10 ~90% NC