SMALL BUT MIGHTY
music-recording, on-stage and broadcast applications
The PZM6 D high-performance hemispherical boundary layer microphone is designed for many applications, from miking full orchestras or individual musical instruments to security or teleconferencing, as well as film and video productions. A very small metal housing makes the PZM6 D even more inconspicuous than the PZM30 D.
Two selectable frequency responses (flat/rising) provide greater flexibility in mic placement and sonic character. The rising position delivers bright sound without boosting high frequencies on the recording console. The flat position provides a smooth, flat, high-frequency response for natural sound reproduction. The PZM6 D provides a professional XLR connector on a fixed cable.
Note:
Technical Specification
General :
Audio Frequency bandwidth: 20 to 20000 Hz
Sensitivity: 7 mV/Pa
Signal to Noise: 74 dB-A
Powering Interface: Voltage: 12 to 48 V
Audio Output: Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Design: Finish: black
Dimensions / Weight:
Length: 76 mm
Width: 63 mm
Height: 9 mm