Fujinon Lens XF27mmF2.8

FUJINON XF high quality compact prime lens.

Clear, high fidelity descriptive performance in a compact, lightweight form make this lens a perfect partner for FUJIFILM X-M1. With a focal length of 41mm*, about the same angle of view of the human eye, this lens is not only a superb snapshot choice, but also performs well in a variety of scenes from portraits and landscapes to architectural shots. High-speed, high-precision AF is driven by a built-in high-torque DC coreless motor to capture fleeting moments in sharp focus.

Manufacturer Part Number
16401581
EAN/UPC
0074101023237,074101023237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: XF27mmF2.8
Lens configuration: 7 elements in 5 groups
(includes 1 aspherical element)
Focal length
(35mm format equivalent): f=27mm
(41mm)
Angle of view: 55.5°
Max. aperture: F2.8
Min. aperture: F16
Aperture control: Number of blades: 7(rounded diaphragm opening)
Stop size: 1/3EV(16 stops)

Focus range: Normal: 0.6m - ∞
Macro: 34cm - ∞

Max. magnification: 0.1x
External dimensions : Diameter x Length* (approx.)
*distance from camera lens mount flange: ø61.2mm x 23mm
Weight* (approx.)
*excluding caps and hoods: 78g
Filter size: ø39mm