6x Magnesium Slim Slot USB 3.0 BD/DVD/CD Burner

The BDR-XU03 USB 3.0 BD/DVD/CD burner is the next generation Blu-ray burner from Pioneer.  The BDR-XU03 has a smooth slot loading mechanism and the drive's body is made of magnesium not plastic, for a professional look and feel.  The BDR-XU03 is our thinnest drive for ultra portability and can be used horizontally or vertically (with the included stand) to save valuable desk space.  Its a perfect drive for Mac users or for those who already have software.

The BDR-XU03 can write to BDXL discs, Blu-ray discs, and is backwards compatible with DVD and CD media.  Not only is the BDR-XU03 our thinnest drive, but its also one of the fastest with speeds up to 6x for BD-R and BD-R DL media.

The BDR-XU03 also has powerful features such as PowerRead™, Auto Quiet mode, and PureRead2+. PowerRead can provide smoother movie playback when a disc has fingerprints or minor surface scratches.  Auto Quiet mode intelligently adjusts the disc rotation speed to reduce noise (useful while watching movies or listening to music), and PureRead automatically adjusts the drive parameters to minimize sound glitches during music playback.   Auto Quiet mode and PureRead can be configured as well as enabled and disabled with the Pioneer BDR-XU03 Drive Utility.  

The BDR-XU03 measures 5.2" (W) x 0.47" (H) x 5.2" (D) and weighs 0.54 lbs.

Manufacturer Part Number
BDR-XU03
EAN/UPC
0884938245272,884938245272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BDR-XU03

Write Support

BD: BD-R, BD-R DL, BD-R TL, BD-R QL, BD-RE, BD-RE DL, BD-RE TL
DVD: DVD-R, DVD+R, DVD-R DL, DVD+R DL, DVD+RW, DVD-RW, DVD-RAM
CD: CD-R, CD-RW

Read Support

BD: BD-ROM, BD-ROM DL, BD-R, BD-R DL, BD-R TL, BD-R QL, BD-RE, BD-RE DL, BD-RE TL
DVD: DVD-ROM, DVD-ROM DL, DVD-R, DVD+R, DVD-R DL, DVD+R DL, DVD+RW, DVD-RW, DVD-RAM
CD: CD-ROM, CD-R, CD-RW

Write Speed

BD-R: BD-R SL/DL = 6x, BD-R TL/QL = 4x, BD-R LTH = 6x
BD-RE: BD-RE SL/DL/TL = 2x
DVD-R: 8x
DVD - RW: 6x
DVD + R: 8x
DVD + RW: 8x
DVD + R (Double Layer): 4x
DVD - R (Double Layer): 4x
CD - R: 24x
CD - RW: 24x

Read Speed

BD-R: BD-R SL/DL = 6x, BD-R TL/QL = 4x, BD-R LTH = 6x
BD-RE: BD-RE SL/DL = 6x, BD-RE TL = 4x
BD-ROM: BD-ROM SL/DL = 6x
DVD-ROM (Single): 8x
DVD-ROM (Dual): 8x
DVD-R, DVD-RW: 8x
DVD+R, DVD+RW: 8x
CD-ROM : 24x
CD-R: 24x
CD-RW: 24x

Other Specifications

Data Buffer: 4MB
Mounting Orientation: Horizontally or Vertically
Interface: USB 3.0
Operating System Support : Mac OS X 10.8/10.7/10.6 & Windows 8, 7, Vista, or XP SP3

Dimensions

Dimensions (inches): 5.2" (W) x 0.47" (H) x 5.2" (D)
Dimensions (mm): 133 (W) x 12 (H) x 133 (D)
Weight: 245 g or 8.6 oz