The PZM30 D high-performance hemispherical boundary layer microphone is a Pressure Zone Microphone® designed for professional recording, sound reinforcement and broadcasting. The capsule is mounted in the pressure zone, an area where direct sound and reflected sound are in phase, which provides a 6dB higher sensitivity. Two selectable frequency responses (flat/rising) provide greater flexibility in mic placement and sonic character. The rising position of the frequency switch adds brilliance and a crisp attack on percussion, drums, or piano. The PZM30 D comes in a very rugged, low-profile, metal housing with detachable cable that makes it sturdy and reliable for heavy duty applications.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Sensitivity: 7 mV/Pa
Signal to Noise: 74 dB-A
Dimensions
Length: 152 mm
Width: 127 mm
Height: 19 mm
Design
Finish: black
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 12 to 48 V