The PCC130 and the PCC130 SW are cardioid boundary layer microphones of professional quality that, due to their small size, fit perfectly on small tables. Thanks to low self-noise and very high sensitivity, the microphone picks up even distant voices clearly and naturally. A bass-tilt switch allows the user to tailor the low-end response and reduce subsonic noise. The PCC130 SW has a silent-operating programmable membrane switch that can be configured for touch on/off, momentary on or momentary off. A high-intensity LED lights when the unit is on. For easy installation, both microphones offer an XLR connector and a detachable cable.
Note:
General Specifications
Audio frequency bandwidth: 50 - 20000 Hz
Equivalent noise level: 22 dB-A
Sensitivity: 22 mV/Pa
Signal to Noise: 72 dB-A
Dimensions
Length: 89 mm
Width: 64 mm
Height: 25 mm
Design
Finishsatin black
Audio Output
TypeSwitchcraft: TB3M
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 12 to 48 V