The CS3 CU chairman unit is a microphone station with two operating modes. In priority call mode, the user can manually mute all connected delegate stations. In next in line mode the CS3 CU automatically activates the next delegate station in the waiting list. The station provides a built in speaker and 2 x 3.5 mm stereo jacks to connect headphones for up to two delegates. The CS3 CU comes with a robust interface connector, which makes it easy to interchange the stations microphone. The detachable microphone comes in two choices - the CS321 cardioid condenser capsule on a 30 cm long gooseneck and the 50 cm long CS521. The CS3 CU set-box contains a 2 m long Plug n Play connector cable as well as the preferred microphone choice.
Note:
Power Supply: DC24V Supplied by the Base Unit
Power Consumption: 3W
Loudspeaker Power: 2W
SNR: >80dB
Frequency Response: 50Hz ~ 20kHz
Intercommunication: DIN 8‐pole
Headphone Output: 9dBu, 8‐32ohm, 3.5mm
Crosstalk Attenuation: >80dB
Harmonic Distortion: <0.1%
Dimension: 170L x 143W x 63H (mm)
Weight About: 1kg
Operating Temperature: 0°C to 40 °C at 95% relative humidity (noncondensing)