SB40 Full Size Communication Headsets

With a dynamic element that delivers premium sound at all volume levels, Koss SB40 Full Size Communication Headsets are ideal for gamers who crave deep, sound bass. Equipped with a noise cancelling microphone that eliminates excessive background noise for greater ease of use, it’s one headset every gamer should have in their arsenal. 

Large, closed, leatherette ear cups surround the ear for maximum isolation and increased comfort, and also offer high noise sensitivity and reduced sound distortion. The SB40’s sound is so efficient, you’ll hear your opponents before they even know you're there. Designed to withstand the rigors of daily wear, this Koss gaming headset fits like new even after years of kicking butt and saving the world. Like the SB45, the SB40 will bring your games to life.

Manufacturer Part Number
184755
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 20-20,000 Hz
  • Impedance: 120 ohms
  • Sensitivity: 96 dB SPL/1mW
  • Cord: Straight, Dual Entry