Bulk Optical Fiber Breakout Cable - Plenum & LSZH Rated

Kramer’s BCP-4F/50M Bulk Plenum Rated OM4 fiber optic cables are constructed of four color-coded multi-mode 50/125um simplex cables of 2.0mm (0.0787in) diameter each, contained in a round overall aqua jacket. They are intended primarily as a companion to various Kramer video-over-fiber transmitter/receiver sets.

  • Quality Construction - Multimode optical fiber with an operating wavelength of 850nm. Sub?cables are color coded brown, green, blue and orange.
  • Numerous Applications - Use these cables to connect our optical transmitter and receivers for DVI and HDM; low to medium fiber count requirements, in?building backbone or horizontal deployment, office wiring, factory floor automation and harsh environment installations.
  • Lengths - Available in lengths of 500 & 1000ft (152 & 305m).
  • Manufacturer Part Number
    BCP-4F/50M-1000
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Fiber Type 50 Micron (OM4)

    Number of Fibers 4

    Buffer Tube Material Thermoplastic

    Breakout Element Diameter .0787

    Outer Jacket Material PVC

    Outer Jacket Color Aqua

    Overall Nominal Diameter 0.263 in.

    Shipping Weight (500ft) 15 lbs.

    Shipping Weight (1000ft) 30 lbs.