Kramer’s BCP-4F/50M Bulk Plenum Rated OM4 fiber optic cables are constructed of four color-coded multi-mode 50/125um simplex cables of 2.0mm (0.0787in) diameter each, contained in a round overall aqua jacket. They are intended primarily as a companion to various Kramer video-over-fiber transmitter/receiver sets.
Note:
Fiber Type 50 Micron (OM4)
Number of Fibers 4
Buffer Tube Material Thermoplastic
Breakout Element Diameter .0787
Outer Jacket Material PVC
Outer Jacket Color Aqua
Overall Nominal Diameter 0.263 in.
Shipping Weight (500ft) 15 lbs.
Shipping Weight (1000ft) 30 lbs.