SB45 Communication Headsets

Koss SB45 communication headsets deliver a full range of sound that enables you to not only hear clearly, but also speak clearly. Featuring Koss’ Clear Voice Technology (CVT), the SB45 noise-reduction microphone eliminates excessive background noise. This enables PC voice applications, such as speech recognition, much easier to use. 

The comfortable design of the Koss SB45 will allow you to comfortably wear these headsets over an extended period. The large, closed ear cups maximize isolation so you can focus on the task or conversation at hand. 

These computer headsets easily fold up for compact storage or transportation. Feel free to fold the SB45 up when you want the comfort and Sound of Koss wherever you have a need for a comfortable conversation.

Manufacturer Part Number
184747
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 18-20,000 Hz
  • Impedance: 100 ohms (headset)
  • Sensitivity: 103dB SPL/1mW
  • Cord: Straight, Single Entry, 8ft