VPTZH-02 The Compass Camera

Manufacturer Part Number
VPTZH-02
EAN/UPC
0867245000017,867245000017,0857830005060,857830005060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VPTZH-02 The Compass Camera Specifications

  • Focus range/depth of field: f4.9 – 49mm/60cm-infinity
  • Optical distortion: 1.2% -+0.8%
  • Dynamic range: 65db
  • SNR: 50db above
  • FOV: Diagonal 66.6-7.2, Horizontal 53.2-5.3, Vertical 39.8-4.2
  • Sensor size: 1/2.7”
  • Standard Center Tripod mount: ¼”/20 thread
  • MJPEG Format with resolution at 640×480, 1280×720, and 1920×1080 all at 30fps.
  • USB2.0 output
  • RS232 control, compatible with all major control systems
  • UVC Control over USB, software for Near End Camera Control included (download)
  • Dual IR receiver on front
  • Belt Drive Stepper motors with variable speed
  • 9-12V DC input at 1A
  • W 4 5/8” (117.5mm) , D 4 3/8” (111.2mm) , H 5”(127mm)
  • Weight: 1lb 3.2 0z , (.548 Kg)