32" 970 Series UHD Professional LED Monitor

Experience a New Level of Clarity with 4K Ultra High Definition.

Experience Ultimate Picture Quality

Featuring a 32” UHD screen, this monitor provides nearly four times greater resolution than standard 1920 x 1080 FHD. View content with significantly greater precision and detail. So you can enjoy exceptional viewing clarity, be more productive and maximize efficiency.

Incredible Color Accuracy

Designed for color critical applications, this monitor delivers 99.5% Adobe® RGB and 100% sRGB color compliance, along with 11 color space calibration options. Experience a truly best-in-class display for professional content use and creation.

White Balance Correction

Enjoy perfectly corrected white balance for accurate color thanks to advanced H/W calibration technology and White Balance Correction. The UD970 knows the exact white balance needed and expertly corrects the temperature for a more vivid picture quality.

Meticulous Pre-calibration Process

Each monitor is individually calibrated at the factory to provide uniform color presentation across the entire screen, even in the corners of the display area, eliminating darker colors appearing around the screen’s periphery.

Color Details and Clarity in Every Shade of Gray

Carefully calibrated with Gamma Curve and Gray Scale Correction ensures images are lifelike, with the correct amount of light, shade and color to express every detail. This correction of Gray Scale and Gamma Curve is crucial to producing high-detail, high-quality work that you will always be proud of.

Minimalistic, Ergonomic Design

The minimalistic design provides a clean aesthetic, making it a pleasure to work. The ergonomic stand with sophisticated hinge technology allows for versatile height adjustment, tilt, swivel and pivot. So you can fit the monitor to your everyday needs.

Dual Color Mode

View two different single-color modes in one screen. With Dual Color Mode you can easily view color comparison of two images simultaneously, regardless of the image sources.

Quality Certifications

Rest assured of verified color representation by print, picture qualification and reliability with safety qualification:

  • Print certificate: FOGRA
  • Eco qualification: TCO 6.0, ENERGY STAR®
  • Safety and quality certification: GS
  • Picture quality certificate: TUV, UL
A Wide Range of Connectivity Options

UD970 offers multiple connectivity options for greater user flexibility, including: two DP 1.2 ports, a HDMI port, a Mini DP to DP Gender port, two USB 3.0 ports and two supercharging USB 3.0 ports.

Manufacturer Part Number
U32D970Q
EAN/UPC
0887276056623,887276056623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SCREEN SIZE
31.5"
RESOLUTION
UHD (3840 x 2160, 4K)
DYNAMIC CONTRAST RATIO
Mega ∞
PRODUCT DIMENSIONS WITHOUT STAND
28.7" x 16.8" x 2.4"

FULL SPECIFICATIONS

Display

MODEL NUMBER: U32D970Q
SCREEN SIZE: 31.5"
DISPLAY TYPE: LED
RESOLUTION: UHD (3840 x 2160, 4K)
ASPECT RATIO: 16:09
BRIGHTNESS: 350cd/m2 (High-Brightness Mode)
STATIC CONTRAST RATIO: 1000:1 (Typ)
DYNAMIC CONTRAST RATIO: Mega ∞
VIEWING ANGLE (HORIZONTAL/VERTICAL): 178°/178°
RESPONSE TIME: 8 (GTG)ms
COLOR SUPPORT: 1.07B (Ture 10bit)

Power

TYPE: Internal
POWER SUPPLY TYPE: AC100-240V (50/60Hz)
POWER CONSUMPTION (MAX): Typ 110 (Max 130) with USB, Typ 90 (Max 110) without USBW
POWER CONSUMPTION (STAND-BY): 0.4 (Typ.)W
MAX STAND BY POWER (DPMS): 0.4 (Typ.)W

Features

SPECIAL: Quad & Dual Windows PBP, PIP 2.0, Eco Saving, Off Timer, Image Size, USB Super-charging, UHD Up-scaling, OSD Auto Rotate
WALL MOUNTABLE: Yes
WALL-MOUNT (SIZE MM): VESA (100×100), Braket (200×200)

Dimensions (W x H x D)

PRODUCT DIMENSIONS WITH STAND: 28.7" x 19.3" ~ 24.4" x 11"
PRODUCT DIMENSIONS WITHOUT STAND: 28.7" x 16.8" x 2.4"
SHIPPING DIMENSIONS: 11.6" x 13.7" x 21.9"

Weight (lb.)

PRODUCT WEIGHT WITH STAND: 29.3 lb.
PRODUCT WEIGHT WITHOUT STAND: 22 lb.
SHIPPING WEIGHT: 37.5 lb.

Accessories

OTHER: Install CD (Manual), QSG (Quick Setup Guide), miniDP to DP gender
HDMI CABLE: Yes
POWER CABLE: Yes
USB CABLE: Yes

Green Management

ENERGY STAR® CERTIFIED: Yes
TCO COMPLIANT: Yes

Inputs

HDMI: 1 x 1.4
USB (CONNECTSHARE): Yes
DISPLAY PORT: 2 x 1.2