SB49 Full Size Communication Headsets

Whether alone or online, the Koss SB49 full size communication headsets bring the action in your video games to life. Like Koss’ other communication headsets (the SB40 and SB45 models), these communication headsets deliver high noise sensitivity and reduced sound distortion for a premium sound at all volume levels, ideal for gamers who prefer deep, sound bass. 

Incorporating a frequency response of 18-20,000 Hz, the SB49s are so efficient you’ll hear your opponents before they even know you’re there. Large, closed ear cups surround the ear for maximum isolation, while soft, leatherette ear cushions deliver comfort that lets you game for hours on end. What’s more, Koss’ Clear Voice Technology (CVT) noise-reduction electret condenser microphone eliminates excessive background noise for clear communication.

Manufacturer Part Number
186008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 18-20,000 Hz (Stereophone); 100-16,000 Hz (Microphone)
  • Impedance: 100 ohms
  • Sensitivity: 103dB SPL/1mW (Stereophone); -56dB +/- 3dB per 1V/ 1KHz (Microphone); (-36dB +/- 3dB, V/Pa)
  • Cord: Straight, Single Entry, 8ft