Wilderness 10x25 Binocular

Rugged waterproof binoculars with multi-coated optics in a green housing. Fogproof, with BAK4 roof prisms with soft pouch, strap and lens cleaning cloth. Rubber armored body for a sure grip.

Manufacturer Part Number
125021
EAN/UPC
0709942996784,709942996784
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FOV: 6.3˚
Magnification: 10x
Objective Lens: 25mm
Optical Coatings: Multi-coated
Prism: Roof Prism
Waterproof: Yes
Warranty: Limited Lifetime