Cardioid Dynamic Handheld Microphone

Equipped with newly designed internal shock mounting for reduced handling and stage noise, this cardioid dynamic workhorse is designed for smooth, natural vocal reproduction. The microphone features super-durable construction for long-lasting performance, a rare-earth magnet for high output, and a multi-stage grille design for excellent protection against plosives. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, maximizing isolation from other sound sources and minimizing feedback.

Manufacturer Part Number
ATM510
EAN/UPC
4961310113438
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ELEMENT: Dynamic
  • POLAR PATTERN: Cardioid
  • FREQUENCY RESPONSE: 90-16,000 Hz
  • OPEN CIRCUIT SENSITIVITY: –55 dB (1.7 mV) re 1V at 1 Pa
  • IMPEDANCE: 300 ohms
  • WEIGHT: 258 g (9.1 oz)
  • DIMENSIONS: 170.0 mm (6.69") long,
  • 53.7 mm (2.11") diameter
  • OUTPUT CONNECTOR: Integral 3-pin XLRM-type
  • ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
  • AUDIO-TECHNICA CASE STYLE: T6