Reference Shotgun Condenser Microphone Capsule

Executive modularity for use in theatres, houses of worship and conference rooms

The CK49 is a reference shotgun condenser microphone capsule with an 80° pickup angle and clean off-axis response. It is an ideal tool for inexperienced speakers; when people talk into the microphone from greater distances it focuses on the voice, and when they talk into it from very short distances it reduces pop-noise. Its special capsule is a further development of the legendary CK47 capsule. Like its predecessor, it has been designed using AKG’s unique staple technology for brilliant studio-quality audio performance.

The CK49 capsule is integrated into an extremely slim and rugged metal housing. It fits all gooseneck modules of the DAM+ Series as well as the HM1000 M hanging module. To prevent contact problems the capsule is equipped with large-area, self-cleaning, gold-plated contacts with deep threads to prevent misalignment and ensure extra-long life. The CK49 comes complete with a windscreen that efficiently reduces wind and pop noise.

Manufacturer Part Number
3165Z00030
EAN/UPC
0885038030621,885038030621
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General : Audio frequency bandwidth: 60 to 20000 Hz
Equivalent noise level: 30 dB-A
Sensitivity: 10 mV/Pa
Signal to Noise: 64 dB-A

Audio Output: Type: Modular Series Standard

Dimensions / Weight: Height: 20 mm
Diameter: 9 mm
Net Weight: 24.9 g