Tensioned Professional Electrol Projection Screen

For larger venue installs, the Tensioned Professional Electrol® is a tensioned screen that can be ceiling recessed, wall mounted or suspended from the ceiling. The screen features a wooden housing with adjustable brackets that can be used in any type of installation.
Available in sizes up to 21’8” wide

The Tensioned Professional Electrol does not include the ceiling trim flange or painted automatic closure door. See Tensioned Large Advantage Electrol for easy installation or Tensioned Large Advantage Deluxe Electrol for easy installation and the aesthetic of the white automatic closure door.

Manufacturer Part Number
99938E
EAN/UPC
0717068359840,717068359840
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tensioned Professional Electrol
  • Format: HDTV (16:9)
  • Size: 108" x 192" or 220" diagonal
  • Surface: Dual Vision
  • Options: 220V Motor