he C516 ML professional miniature instrumental microphone, part of the MicroMics family, is designed for use on accordions, pianos, guitar speakers and keyboard/organ cabinets. Using two C516 MLs (one on the bass and one on the treble side) and an optional B29 L battery power supply is the ideal way to mic up an accordion. The C516 ML comes with a wide variety of mounting materials, such as screws, adhesive pads and adapter plates, for easy installation on the instrument or amp.
Note:
General Specifications
Audio frequency bandwidth: 60 - 20000 Hz
Equivalent noise level: 31 dB-A
Sensitivity: 5 mV/Pa
Signal to Noise: 63 dB-A
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Polar Pattern: Cardioid
Dimensions
Width: 47 mm
Height: 235 mm
Net Weight: 46 g
Design
Body: metal
Finish: matte black
Audio Output
Type: Mini XLR
Gender: Female
Contacts: 3-pin
Powering Interface
Voltage: 2 to 12 V
Current: 2 mA