Tele Conversion Lens TCL-X100

TCL-X100 attaches directly onto the FUJIFILM X100 / X100S and increases picture taking versatility by multiplying the fixed focal length by approx. 1.4x, converting it from 23mm(equivalent to 35mm on 35mm format) to a 33mm(equivalent to 50mm on a 35mm format) fixed focal length, and it achieves the minimum working distance of 14cm.
This optical excellence is underlined by the fact that the TCL-X100 is manufactured in Japan, allowing Fujifilm engineers to guarantee precision and quality in every component. The optical construction uses four premium glass elements in four groups to keep aberrations to a minimum and also employs Fujinon's unique Super EBC coating for outstanding results.

Manufacturer Part Number
16428694
EAN/UPC
0074101025019,074101025019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: TCL-X100
Magnification: Approx. x1.4
Focal length of X100 / X100S with TCL-X100: f=33mm (equivalent to 50mm on a 35mm format)
Lens configuration
: 4 lenses in 4 groups
Weight: Approx. 180g (6.4 oz.)
Dimensions: ø 70mm (2.8 in.) x L 46.5mm (1.8 in.)
Filter diameter: ø 67mm
Accessories: Lens caps (front and rear), Lens pouch, Owner's manual