HMC/CD385/HA2 Audio Distribution Kit

HamiltonBuhl 6 Person Listening Center With a Bluetooth® Boombox

Get the versatility, functionality and unrivaled value you are looking for!

The HMC/CD385/HA2 is a 6 person listening center featuring our popular HA2 on-ear headphones and MPC-5050 Bluetooth® boombox with CD, cassette and FM radio player and a large carry and store case with protective surround foam.

This 6 Person Listening Center Includes:

  • (1) Portable Bluetooth®Boombox and Media Player (MPC-5050):

This portable Bluetooth® boombox and media player is built to deliver on the multiple media needs and demands of today's classrooms. This versatile boombox accommodates both old and new technologies!

Play CDs, cassette tapes, FM radio, and with the built-in Bluetooth, wirelessly stream music through the boombox from your Bluetooth-ready tablet, smart phone, computer or any other Bluetooth-enabled device. You can even playback media from non-Bluetooth devices via AUX IN jack.

Designed and built to withstand the rigors of classroom use while providing high quality sound, the teacher-approved MPC-5050 is an excellent choice for classroom use!

  • (6) HamiltonBuhl On-Ear Personal Headphones (HA2)
  • (1) 8 Position Stereo Jackbox with Individual Volume Controls
  • (1) Large, durable, lockable carry case with protective surround foam (lock not included)

Manufacturer Part Number
HMC/CD385/HA2
EAN/UPC
0681181510122,681181510122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications for MPC-5050 Bluetooth® Boombox:

  • Built in Bluetooth to stream audio from Bluetooth-enabled tablets, smart phones, computers and other devices
  • Programmable CD player with repeat play
  • Plays: CDs and cassette tapes
  • FM Radio
  • 6 x 3.5mm headphone jacks
  • Built-in cassette recorder, record from Bluetooth signal, AUX IN jack, FM radio and CD
  • Dual power: AC or 8 C batteries (not included)
  • Power: 4W RMS
  • Playback non Bluetooth devices via AUX IN jack (cable not included)

Specifications for HA2 Headphones:

  • Design: Personal, on-ear
  • Cushions: Foam, replaceable
  • Plug: 35 mm
  • Cord: 6' Dura-Cord™ - chew-resistant, PVC-jacketed, braided nylon
  • Speaker drivers: 40mm
  • Frequency response: 20Hz~20KHz
  • Impedance: 32 Ω
  • Sensitivity: 100dB
  • Anti-Lice Storage Bag: Heavy-duty, write-on, moisture-resistant, reclosable bag. Helps prevent the spread of lice! When sealed in the bag, lice are killed in 24-48 hours without the use of chemicals
  • Compatible with:
    • Tablets/iPad/eRaders
    • Mobile Devices
    • Chromebooks
    • Computers (PC)
    • CD Players / Stereos
    • TVs

Specifications for JBP-8SV Jackbox:

  • Construction: Heavy gauge plastic
  • Color: Gray
  • Accommodates: Eight 1/4" headphone jacks
  • Source plug: Dual jacks − one 1/4" other 1/8"
  • Connection cable: 4' long
  • Volume control: Individual volume control knobs for each headphone position