Surf Sound PBTW20BK Speaker System

The Surf Sound Waterproof and Wireless Stereo Speaker is a 2-in-1 wonder. Enjoy Waterproof Bluetooth speaker and telephone handset capabilities with this versatile unit. Use it as a wireless speaker to play your favorite songs or use it as a phone and take calls. Built-in Bluetooth 2.1 technology will allow you to wirelessly connect your smartphone, MP3 player or tablet and play music or enjoy hands-free calls. Best of all, its Waterproof. It's easy to use and easy to control - it's awesome. Once your Bluetooth-enabled device is connected to the Surf Sound, you'll be able to control the audio with the push button controls on the front of the unit. Lightweight, portable with a carry-handle and Marine Grade IP-47 construction standards will ensure you enjoy hassle-free and worry-free sounds by the pool, at the beach or even in the shower. Charge the device via the included charging cable or power by 4 x 'AA' batteries (not included).

Manufacturer Part Number
PBTW20BK
EAN/UPC
0068888745024,068888745024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth V2.1 Technology
  • Enjoy Hands-Free Calls with Built-in Microphone
  • Connect and Stream Audio from MP3 Players, Smartphones, Tablets, PC, etc.
  • Compatible with other Bluetooth-Enabled devices
  • AUX Input allows you to connect your device directly with the included 3.5mm cable
  • IPX7 Waterproof & Dustproof Construction
  • Stereo Speaker Sound & Bass Output
  • Control Volume & Song Selection Wirelessly
  • Powered by 4 x AA Batteries (not included)
  • Optional Power: DC 5V USB Cable Included
  • Battery Life Provides Up to 15 Hour Playing Time
  • 10 Meter Max Bluetooth Streaming Range
  • Touch Button Control Operation
  • Glossy UV Surface Treatment
  • Fold-Out Stand and Carry Handle
  • Dimensions: 7.8'' L x 1.8'' W x 3.5'' H
  • Sold as: Unit
  • Weight: 1.14 lbs.