Wide Conversion Lens WCL-X100

Designed specifically for FUJIFILM X100(*1) / X100S to achieve premium image quality comparable to that of the original lens even when wide open at F2.0.
Does not affect the minimum working distance in macro photography.

Manufacturer Part Number
16260327
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Name: WCL-X100

Magnification: Approx. x0.8

Focal length of X100 / X100S with WCL-X100: f=19mm (equivalent to 28mm on a 35mm format)

Lens configuration: 4 lenses in 3 groups

Weight: Approx. 150g (5.3 oz.)

Dimensions: ø 55mm (2.2 in.) x L 37mm (1.5 in.)

Filter diameter: ø 49mm

Accessories: Lens caps (front and rear), Lens pouch