6-Outlet Black Surge Protector 12Ft AC Cord

Protect your basic household electronics and home appliances from power surges with the Comprehensive 6-Outlet Surge Protector. This surge protector is recommended for computers, TV's, small appliances, and many other electronic items. Listed by Underwriters Laboratories. Rugged high-impact plastic housing, heavy-duty line cord with molded AC plug, and circuit breaker rocker switch. Unit comes with a Lifetime warranty for a lifetime of worry-free use.

Manufacturer Part Number
CPWR-SP6-12B
EAN/UPC
0808447069037,808447069037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Electrical: 120 VAC, 15 Amps (1875 Watts) 
Outputs: 6 
Line Cord: 12ft. 
Max Surge Voltage: 6KV 
Max Surge Dissipation: 90 Joules 
Max Spike Curent: 4500 Amps, 25C 
Max Clamping Ratio: 1:2:1 
Clamping Voltage: 500 Volts 
Clamping Response Time: Less than 1 Nanosecond 
Temperature Range: -40 deg C - +80 deg C 
RoHS Compliant: Yes 
Warranty: Lifetime 
Weight Lbs: 1.5