
Protect your basic household electronics and home appliances from power surges with the Comprehensive 6-Outlet Surge Protector. This surge protector is recommended for computers, TV's, small appliances, and many other electronic items. Listed by Underwriters Laboratories. Rugged high-impact plastic housing, heavy-duty line cord with molded AC plug, and circuit breaker rocker switch. Unit comes with a Lifetime warranty for a lifetime of worry-free use.
Note:
Specifications
Electrical: 120 VAC, 15 Amps (1875 Watts)
Outputs: 6
Line Cord: 3ft.
Max Surge Voltage: 6KV
Max Surge Dissipation: 90 Joules
Max Spike Curent: 4500 Amps, 25C
Max Clamping Ratio: 1:2:1
Clamping Voltage: 500 Volts
Clamping Response Time: Less than 1 Nanosecond
Temperature Range: -40 deg C - +80 deg C
RoHS Compliant: Yes
Warranty: Lifetime
Weight Lbs: 1