Dual USB Car Charger 2.1A/12 Watt

This car charger plugs directly into a car power outlet and provides a full 2.0A/12W output at 5 VDC, just what is needed for the iPad or any other power-hungry USB device. You can use your standard USB mini or micro cables to charge your USB capable devices, such as smartphones, MP3 players, tablets, etc. Comes with Comprehensive's lifetime warranty for a lifetime of worryfree use.

Manufacturer Part Number
CPWR-DU02
EAN/UPC
0808447067255,808447067255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Performance Grade: Good
Connector Type 1: 12V ciagette plug male
Connector Type 2: 2 x USB A female
Wattage: 12 Watts
Finish: White Mist
RoHS Compliant: Yes
Warranty: Lifetime
Weight Lbs: .2