3I-1309-6B-C Mil-Std Waterproof Case

Available in well over 40 configurations, the 3I Series of waterproof cases are the perfect solution for storing and transporting your delicate electronics, A/V equipment, microphones, mixers, cables, computers or percussion and music accessories. Most sizes are available with a variety of interiors to accommodate the needs of the traveling musician. Interior options on most models include cubed foam, layered foam, padded dividers, or an empty interior.

3I Series injection molded waterproof cases are constructed of ultra high-strength polypropylene copolymer resin and feature a gasketed, waterproof and airtight, submersible design (IP67) that is resistant to corrosion and impact damage. Its continuous molded-in hinge, patented "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, secure stacking, and automatic ambient pressure equalization valve (MIL-STD-648C) all contribute to its military grade design.

  • Ultra high-strength polypropylene copolymer resin
  • UV, solvent, corrosion and fungus resistant (MIL-STD-810F)
  • Complete gasket seal makes these cases absolutely watertight (MIL-STD-C-4150J)
  • Automatic ambient pressure equalization value (MIL-STD-648C & IP67)
  • Resistant to corrosion and impact damage
  • Continuous molded-in hinge
  • Patented "trigger release" latch system
  • Rubber over-molded cushion grip handle
  • Locking loops to accept a customer supplied lock
  • Layers of cubed foam for customizing
  • Lifetime warranty

Manufacturer Part Number
3I-1309-6B-C
EAN/UPC
0789270994584,789270994584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Additional Information

Internal Length: 343
Internal Width: 241
Internal Height: 165
External Length: 374
External Width: 303
External Height: 186
Lid Height: 38
Base Height: 127