Portable Compact Disc Player

The HamiltonBuhl HACX-114 Personal CD / CD-R Player is built for extended use both, in and out of the classroom.

This CD player is a great, economical way to give individual audio and music lessons to students of all ages!

This programmable CD player features a 60 second skip protection technology, low battery indicator and digital volume control. The HACX-114 comes with stereo ear buds and will provide the quality and portability you require in a CD Player.

Manufacturer Part Number
HACX-114
EAN/UPC
6946800500392
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CD /CD-R Compact Disc Player
LCD Track display
3.5mm mini plug headphone jack
Low battery indicator
Programmable tracks
60 Second Skip Protection Technology
Buttons: Play/Pause, Mode, Program, Stop/Off, Open, Skip, Search
Digital volume control
Runs on 2 AA Batteries (Not Included)
DC Wall adapter (4.5 V Adapter Not Included)
Stereo Ear Buds included
One year warranty