4–Channel HD–SDI Synchronizer

The SP-4D is a synchronizer for serial digital signals up to HD-SDI. The unit synchronizes up to four channels from the dedicated genlock input or any other specified channel.

  • HDTV Compatible.
  • Multi–Standard Operation — SDI (SMPTE 259M and SMPTE 344M) & HD–SDI (SMPTE 292M).
  • Inputs — SD, ED and all HD (up to 1080i/60 and 1080p/30), with automatic standard detection.
  • Frame Rate Conversion — Does not change the video resolution.
  • Genlock — 1 dedicated SDI genlock input with active loop output, common to all four channels or taken from any specific channel.
  • Audio Embedder/De–embedder — Handles 16 audio channels per input.
  • Flexible Control Options — Front panel buttons & RS–232 (K–Router® Windows®–based software is included).
  • Indicators — 40–character LCD display, signal and genlock loss LEDs.
  • Worldwide Power Supply — 100–240V AC.

Manufacturer Part Number
SP-4D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 4 SD/HD–SDI, 1 genlock 75Ω on BNC connectors

OUTPUTS

  • 4 SD/HD–SDI, 1 genlock 75Ω on BNC connectors, 1 VGA/UXGA port on a 15–pin HD connector (YUV/RGB selectable)
  • stereo audio on 2 RCA connectors

CONTROLS

  • 7 front panel buttons, RS–232

POWER CONSUMPTION

  • 220V AC, 27VA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INDICATORS

  • LCD display, 5 input and genlock LEDs

INCLUDED ACCESSORIES

  • Power cord, Windows®–based control software, rack “ears”

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 1.8kg (4.1lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 2.7kg (6.0lbs) approx