Passport Sling III

Space for your camera. Space for your personal gear. Space for your tablet. That’s what you get with the discreet, protective and versatile Passport Series.

  • Impact-resistant, removable camera insert adjusts to fit a compact DSLR or CSC
  • CradleFit System tablet pocket with floating-foam construction suspends and protects device within pack
  • Expandable compartment increases interior storage by 30% with a quick unzipping
  • Interior zip mesh pocket secures smaller items within bag
  • Adjustable shoulder strap with cam lock buckle and removable shoulder pad for extra wearing comfort
  • Outer pockets are roomy enough to store water bottle or other quick-grab items

Manufacturer Part Number
LP36657
EAN/UPC
0056035366574,056035366574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Fits

  • CSC (such as Sony NEX 6 or similar) or compact DSLR (such as Nikon D3200 with 18-55mm lens)
  • Extra lens or flash
  • Tablet
  • Smartphone
  • Personal items


External Dimensions: 14.5 x 44 x 41 cm (5.71 x 17.32 x 16.14 in)

Camera Compartment: 10.5 x 19 x 19 cm (4.13 x 7.48 x 7.48 in)

Weight: 0.5 kg (1.10 lbs)