Splitter Cord

Attach any power adapter to a power strip, wall outlet or uninterruptible power supply (UPS) without blocking other outlets. Ideal for use at home, office and any other situation where there isn't ample space for adaptors. OutletSavers provide space to fit oversized adaptors and allow atachments of multiple adaptors per outlet. The Comprehensive CPWR-ADPT2 is made with UL approved 16 AWG cable for heavy duty use. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds, NEMA 5-15P to 2 NEMA 5-15R. Simply plug the power cord's male prong into a standard outlet, and you're ready to power multiple electronic devices. Backed by our Lifetime Warranty you can be assured of guaranteed quality and reliability.

Manufacturer Part Number
CPWR-ADPT2
EAN/UPC
0808447065305,808447065305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

Wire Gauge and Type: SJT 16AWG x 3C
Amp Rating: 13A
Voltage Rating: 125V
UL Rating: UL and CSA approved
Jacket: PVC
Jacket Color: Black
Weight Lbs: .4
RoHS Compliant: Yes
Warranty: Lifetime