High-performance X-Y stereo condenser mics
The directional condenser microphones equipped on the TM-2X are the same mics used in our highly-regarded DR-series recorders. The X-Y pattern and two mic capsules are ideal for capturing a true representation of the sonic atmosphere, whether it's sound from a wide area or directly in front of the camera. As a result, the TM-2X records pristine sound that fits naturally with the recorded video.
Delivers high audio quality and the capacity to handle high sound pressures
We have consistently utilized our expertise in developing recording devices that focus on the design of the analog circuits behind the mic capsules. As a result, the TM-2X achieves a high performance rating and a frequency response of 50 Hz to 20 kHz. Furthermore, we designed the TM-2X with the capacity to handle high sound pressures up to 120 dB SPL to prevent distortion even in loud scenarios.
Built-in stereo mini plug output can be connected directly to the camera mic input for simple setup
Setup is as simple as connecting the cord from the TM-2X to the camera's mic input jack allowing you to add high-quality audio to video. The output can be set to one of two levels to enable compatibility with a variety of cameras.
Floating structure reduces handling noise
The floating support structure underneath the mics absorbs unwanted handling noise and sounds from cameras' mechanics.
Noise isolation arm to reduce lens operation noise included
When capturing video using changeable auto-focus lenses, the sounds produced from the lens itself can disrupt and interfere with recordings. In situations where this noise is a problem, you can reduce the interruptions by using the included noise isolation arm. The noise isolation arm physically increases the distance from the noise source to reduce its capture. The structure of the arm, including its length and height, was developed through extensive testing.
On-board Low-cut filter eliminates unwanted low frequencies
The unit includes an on-board low-cut filter to cut out low-frequency background noise. Depending on the video recording scenario, you can choose to turn this feature on or off (LOW CUT/FLAT).
Note:
TM-2X SPECIFICATIONS
Microphone type: cardioid
Frequency range: 50Hz to 20kHz
Input output ratings:
Maximum input level: 120dB SPL (at 1kHz, SENS:H, LCF=Flat, RL:2.2kΩ, Vcc:2.5V)
Output impedance: 1.6k ohms (RL:2.2kΩ, Vcc:2.5V)
S/N ratio: 74dB (at 1kHz, 1Pa, A weighted)
Mic sensitivity switch: SENS H:-37dB, SENS L:-52dB
(at 1kHz, 0dB=1V/Pa, RL:2.2kΩ, Vcc:2.5V)
Connection cable/plug:
Cable length: 33cm
Plug: 3.5 mm (1/8'") TRS stereo mini plug
(Tip: left channel, Ring: right channel, Sleeve: GND)
Power: Plug-in power (JEITA standard CP-1203A)
Dimensions:
TM-2X main unit: 57(W)×59(H)×69(D)mm(not including cable and connectors)
Noise isolation arm: 34(W)×57(H)×142(D)mm
Weight:
TM-2X main unit: 75g
Noise isolation arm: 41g
Operating temerature: -5 to 45˚C
23 to 142˚F
Accessories: Fur windscreen, noise isolation arm, Owner's Manual, warranty