Premium 16 AWG Plenum Speaker Bulk Cable 500ft Black Pull Box

Comprehensive's oxygen free EXF Speaker Cable is specially designed for the most demanding audio applications. EXF means extended frequency response and maximum signal integrity-even over long distances. Our engineers have designed EXF speaker cable for the most discerning ear. Tightly wound, high strand counts of oxygen free copper stranding outperforms traditional speaker cable and will stand up to the scrutiny of true audiophiles. Heavy duty construction allows totally accurate, sparkling signal transfer. EXF speaker cable is perfect for both commercial or home theater applications.

Manufacturer Part Number
S16-2/PEXF-500BPB
EAN/UPC
0808447068993,808447068993
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Conductor Quantity: 2
Gauge: 16 AWG Stranded Bare Copper
Conductor Colors: Black, Red
Shield: None
Impedance: 69 Ohms
Nom Capacitance: 34pf/ft
Bulk Lengths: 500/1000
Jacket: Low Smoke PVC
Jacket Color: Black
Overall Diameter: .192"
UL Rating: CMP/FT6
Voltage Rating: 300V
Temperature Rating: 75 deg C
Weight Lbs: 16
RoHS Compliant: Yes
Warranty: Lifetime