RG6 SDI/HDTV 18 AWG BC CATV Plenum Bulk Cable 1000ft

Features

  • 18 awg solid Bare Copper conductor 
  • Low smoke flame resistant polyvinylchloride jacket 
  • Excellent attenuation for long runs of SDI video 
  • 95% tinned copper braid shield and aluminum mylar wrap 
  • CMP/FT6 rated for use in walls and in ceiling 
  • UL/cUL or ETL Listed 
  • Sequential foot markers

Description

CVC-6SDI/P is constructed of an 18 AWG bare copper center conductor, plenum jacket, foam FEP dielectric and 95% tightly woven tinned copper braid shield. Perfect for heavy-duty, low loss Digital and HDTV applications and preferred for long distance runs. Sweeptested to 3 GHz. UL CMP and FT6 rated.

Manufacturer Part Number
CVC-6SDI/P-1000BR
EAN/UPC
0808447068948,808447068948
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Coax Quantity: 1

Center Conductor: 18 AWG Solid Bare Copper

Dielectric: .170" Foam FEP Teflon

Shield: 95% Tinned Copper Braid

Impedance: 75 Ohms

Capacitance per Ft: 16.2 pF/ft

NOM Velocity of Propagation: 82%

Attenuation @200MHz at 100ft: 2.56dB

Attenuation @400MHz at 100ft: 3.65dB

Attenuation @1000MHz at 100ft: 5.99dB

Bulk Lengths: 500/1000

Jacket: Low Smoke PVC

Jacket Color: White

Overall Diameter: .234"

UL Rating: CMP, FT6

Temperature Rating: 75 deg C

Weight Lbs: 33

RoHS Compliant: Yes

Warranty: Lifetime