ES424X6+BHP Drive Enclosure

The EliteSTOR ES424X6+BHP is a 4U 24 bay 6G RAID storage rackmount for high capacity storage solutions. The ES424X6+BHP is bundled with a high-performance dual core RAID controller card that offloads complicated RAID calculations from the computer or the enclosure to the dedicated RAID engine. High performance can be achieved with a lower cost of ownership compared to RAID embedded subsystems.  RAID setup and maintenance can be controlled via built-in Web Browser interfaces, and the unit is supportive of e-mail notications and SNMP trap. Utilizing high bandwidth 2400MB/s mini-SAS (SFF-8088) cabling, the ES424X6+BHP supports SAS or SATA hard drives to deliver superior read / write speeds that are crucial in performance-driven environments such as the video editing industry. The mini-SAS connection combines twenty-four hard drive connections into a single cables, reducing possible points of failures while preserving uninterrupted data transfer. A built-in SAS expansion port enables the system to connect up to 5 units or 120 HDD drives daisy-chained together. System status information such as the hard drive, power supply, and cooling fan status are provided by the LED. All necessary hardware comes standard including the mini-SAS cable, hard drive tray modules and built-in mounting rail. The ES424X6+BHP also supports SATA drives, allowing users the option to choose between high performance and high capacity storage solutions.

Manufacturer Part Number
KT-ES424X6+BHP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:  ES424X6+BHP
Form Factor:  4U Rackmount
HDD Trays:  24 Hot-Swappable 3.5" Drive Bay
RAID mode supported:  RAID 0, 1, 3, 5, 6, 10, 30, 50, 60, JBOD
Maximum Capacity:  192TB
Drive Interface:  SAS 6G or SATA 6G
Host Interface :  Mini-SAS / SFF-8088 (w/ PCIe 2.0 x8 RAID Controller card) 
Expansion Ports:  Mini-SAS / SFF-8088 x 1 (Up to 5 units supported)
Cooling Fan:  4" Cooling fan * 2, 1.5" Cooling fan * 3 from Power Supply
Power Supply:  2+1 Redundant 650W Power Supply
Controller Interface:  Web based GUI and BIOS
Status Indicators:  Hard Drive & Failure LEDs
Dimension (in):  7” H x 19” W x 23” D
Weight (lb):  54.0
Safety Regulations:  CE, FCC, UL, RoHS
Limited Warranty:  3 Years