1T-CT-642 HDMI - Cat.5e/Cat.6 Receiver

1T-CT-641/1T-CT-642 HDMI over Single Cat.5e/Cat.6 system consists of a 1T-CT-641 Transmitter coupled with a 1T-CT-642 Receiver (each purchased separately) which employs HDMI v1.4 capability and the HDBaseT-Lite technology to allow transmission of uncompressed, 1080p high definition television signals over a single Cat.5e or Cat.6 cable. (This is the type cable typically employed for Ethernet computer networks). HDMI v1.4 signals - including 3D and 4k UHD formats - are supported and the system will also allow DVI signal transmission with appropriate DVI to HDMI Cable adapters. In addition, embedded LPCM 7.1CH, Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio capability is standard. The 1T-CT-641/1T-CT-642 system can achieve signal distribution distances of up to 60 meters (197 feet) for uncompressed HDMI signals without signal degradation. A screw on power adapter cable prevents inadvertent disconnection of power.

Manufacturer Part Number
1T-CT-642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video I/O

1T-CT-641 Tx-HDMI Input 1x via HDMI Connector

1T-CT-642 Rx-HDMI Output 1x via HDMI Connector



Cat.5e/Cat.6 Cable I/O

1T-CT-641 Tx – 1x via RJ45 Connector

Cat.5e/Cat.6 Output

1T-CT-642 Rx – 1x via RJ45 Connector

Cat.5e/Cat.6 Input



Additional I/O

Connectors (per unit) 2x 3.5mm mini-jack (Infrared)



Supported Signals & Protocols

Industry Standards HDMI v1.4 (3D, 4k), HDCP, DVI 1.0,

Infrared



Video Performance

Maximum Resolution HD up to 1080p@60Hz/36bit,

UHD to 4k@30Hz, PC to WUXGA



Audio Support

Formats Supported LPCM 7.1CH, Dolby TrueHD, Dolby

Digital Plus & DTS-HD Master



HDBaseT-Lite Class B Support

Maximum Bandwidth Uncompressed Video/Audio to

10.2Gbps/300MHz



Maximum Range

1 x 1T-CT-641/642 Tx/Rx System 60m (197 ft.) at 1080p@60Hz

40m (131 ft.) at 4k@30Hz


Environmental

Operating Temperature 0° to +40° C (+32° to +104° F)

Operating Humidity 20% to 90%, Non-condensing

Storage Temperature -20° to +60° C (-4° to +140° F)

Storage Humidity 20% to 90%, Non-condensing



Warranty

Limited Warranty 3 Years Parts and Labor



Regulatory Approvals

Encoder/Decoder Unit FCC, CE, RoHS

Power Supply UL, CUL, CE, PSE, GS, RoHS



Cable Requirements (T/R)

Ethernet Cable Highest Quality Single Cat.5e or

Cat.6 cable (UTP or STP)



Mechanical (H-W-D)

1T-CT-641Tx, 1T-CT-642 Rx 22.5x55x76.5mm (0.87x2.17x3.01")



Weight

1T-CT-641 Transmitter 56g (0.12 lbs.)

1T-CT-642 Receiver 64g (0.14 lbs.)



Power Requirement

External Power Supply 5VDC@2.6A Locking Connector



Accessories Included

1x Power Adapter US, UK or Euro

1x User Manual

1x IR Transmitter or Receiver Extender



Model Numbers

1T-CT-641 HDMI - Cat.5e/Cat.6 Transmitter

1T-CT-642 HDMI - Cat.5e/Cat.6 Receiver