ACULON T01 8x21 Binocular

A Quality, Easy-to-use Binocular

The ACULON T01 binoculars have multilayer coated lenses so that the views are bright, crisp and full of detail. They sport a large focusing knob for easy operation and turn-and-slide rubber eyecups for comfortable viewing

Multicoated Coated Lenses

Experience the detail-driven design that Nikon’s quality optics embody.  Multilayer coated lenses mean that images are going to be bright, rich with color and full of detail.

Turn-and-Slide Rubber Eyecups

Facilitates easy positioning of eyes at the correct eye-point and allows for comfortable viewing during extended periods of use.

Smooth Central Focus Knob

The fast and smooth range of focus allows for quick viewing in addition to the ACULON T01 line’s comfortable and ergonomic design.

Compact, Lightweight Body Design

The ACULON T01 binoculars are designed to be as light as possible along with excellent ergonomics.  This assures you will be comfortable and steady throughout extended periods of use and makes them extremely easy to carry all day long.

Manufacturer Part Number
6490
EAN/UPC
0018208064908,018208064908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Focusing System: Central Focus
Magnification: 8 x
Objective Diameter: 21 mm
Angular Field of View (Real): 6.3 °
Angular Field of View (Apparent): 47.5 °
FOV at 1000 m: 110 m
Close Focus Distance: 9.8 ft
Exit Pupil: 2.6 mm
Eye Relief: 10.3 mm
Size (Length x Width): 3.4 x 4.1 in
Weight: 6.8 oz
Prism: Roof