AccuNAS AN4L+B - NAS + iSCSI 4 Bay 64bit Network Storage Server Tower (Black)

Dual Gigabit and RAID Hard Drives Protection

AN4L+B is designed with simple setup and easy maintenance features in mind. Features such as installation wizard for easy implementation out of the box, convenient web-based management for local or remote configuration, Dual 10/100/1000 gigabit ports supporting teaming and fail-over redundancy plus RAID protection for your data storage making the AN4L+B a very robust yet easy to use Windows/MAC/Linux sharing NAS server system.

Feature Rich Data Storage - Built-in Snapshot, Folder Replication, and iSCSI

In comparison to other products in the market, AN4L+B is bundled with many enterprise-level features without the additional cost. For example, iSCSI target support for iSCSI applications, iSCSI initiator support for future data storage expansion, folder to folder replication, scheduled or on-demand volume snapshot and local tape backup support just to name a few.

iSCSI Support for VMware 

To take advantage of centralized storage for all virtual machines in VMware ESX or Vsphere, the AN4L+B can be used as a focal storage point for the VMWare ESX or ESXi server hosting multiple virtual machines.  Utilizing the AN4L+B as an iSCSI target storage system for the VMware ESX/ESXi server, the AN4L+B is ready for your VMware storage virtualization needs. 

Features

  • Operating system specifically
  • An operating system specifically designed for Windows/MAC/Linux sharing NAS server and iSCSI application.
  • 4GB DDR3 memory;
  • Supports up to a total of 48TB (Raw) SATA hard drive (12TB x 4 HDD)
  • RAID 0, 1, 1+0, 5 (with spare), 6.
  • Dual Gigabit Ethernet ports.
  • Convenient setup and easy maintenance.
    • IP discovery tools for easy deployment.
    • Web GUI configuration interface supporting Internet Explorer and Firefox browsers.
    • Informational Event Log for diagnostics.
    • Supports local user account.
    • Supports Windows Active Directory Service or Primary Domain Server and Workgroup.
    • Supports HTTPS/SSL service.
  • Storage protection.
    • Designed with Linux based Journaling file system (XFS).
    • Folder to folder replication supporting scheduling with multiple versions or full replication with bandwidth control.
    • Supports scheduled or on-demand volume snapshot.
    • System configuration backup and restore.
    • Supports Local Tape backup, 3rd party backup agent.
  • Supports iSCSI.
    • Supports iSCSI target and initiator.
    • Supports VMware ESX Server 4.0/4.1/5.0/5.1 or Microsoft Hyper-V Server or Citrix XGen Server.

Manufacturer Part Number
KT-AN4L+B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model :  AN4L+B
Form Factor :  4 Bay Enclosure
Memory:  4GB DDR-3 Memory
RAID Level:  0, 1, 1+0, 5 (with spare), 6
RAID Engine :  Software Embedded RAID Engine
Maximum Capacity:  32TB
Hot-Swappable:  Yes
Ethernet Ports:  10/100/1000 Gigabit Ethernet Ports x2 (Intel Chipset Gigabit Ethernet)
Hard Drive Trays Supported :  4 x SATA HDD trays
Power Supply:  400W (100V to 230V)
Control Interface:  Web Browser - Supporting IE and Firefox
Dimension (in):  12.0"D x 8.0"W x 8.5"H
Weight (lb):  13.0
Safety Regulations:  CE, FCC, UL, RoHS
Limited Warranty :  1 Year
Package Contents:  
AN4L+B (1)
Power Cable (1)
CD & Manual (1)
HDD Tray Key (1)
Removable Trays (4)