HT470 C5 Band8 50mW Microphone

The rugged HT470 is an analog professional wireless handheld transmitter with pilot tone transmission to prevent unexpected startup noise. It continuously sends transmitter data, including low-battery information, to the receiver. An infrared data link in conjunction with the automatic frequency setup makes the HT470 extremely simple to use. The unique dipole-antenna design ensures reliable transmission even when one pole of the antenna is covered completely by the user's hand. An enhanced battery identification automatically detects the used battery type and allows up to 14 hours of operation on one AA-size battery. The display shows the remaining operating time in hours. Available in two versions: D5 and C5

Manufacturer Part Number
3301X00380
EAN/UPC
0885038029625,885038029625
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Audio frequency bandwidth: 35 - 20000 Hz
Signal to Noise: 120 dB-A
THD at 1 kHz: 0.7 Prozent
Operating temperature range: -10 to 55 Celsius
Peak deviation: 48 kHz
Nominal deviation: 20 kHz
Radio Output Power (min/max): 10 to 50 mW
Microphone head versions: D5; C5
Switching bandwidth: 30 MHz
Recommended simultaneous channels 24
Number of selectable frequencies: 1220 (selectable in 25kHz steps)
Frequency Selection: Selectable frequency in 25kHz steps
Radio range (Line of sight): 100m (depending on antenna system)
Modulation: FM (Frequency Modulation)
Switchable RF powe :rno
Pilot Tone :yes

Dimensions:

Height: 237 mm
Width: 51 mm
Net Weight: 240 g

Design:

Body: Plastic
Finish: black

Battery:

Battery type: FR 6 AA lithium Battery_English
Number of batteries: 1
Operating time: 14 h

Battery 2:

Battery type: HR 6 AA (NiHM) rechargeable Battery_English
Number of batteries: 1
Operating time: 8 h

Battery 1:

Battery type: LR6 AA alkaline Battery_English
Number of batteries: 1
Operating time: 7 h