Ballistix Sport 32GB Kit (8GBx4) DDR3-1600 UDIMM

Performance memory for everyone
Serious gamers are serious about our award-winning Ballistix and Ballistix Tracer products. At Crucial, we engineer these products to deliver the fastest, most reliable memory for gaming and performance enthusiasts.

But why should the most hardcore gamers have all of the fun?

If you‘re new to performance memory and like what Ballistix has to offer, the Crucial Ballistix Sport Series is a great place to start. This line was created for mainstream users and general enthusiasts. They feature heat spreaders for thermal performance -- along with standard timings and voltages, making this reliable, quality module ideal for maximum stability and compatibility.

Easy installation
Unlike traditional Ballistix products, those industry -standard specifications require no special or tricky BIOS configuration. That means this product installs easily, so you can get up and running quickly. And, it’s priced affordably—so you can have your fun and stay on budget.

The Ballistix Sport Series memory is available in both DDR2 and DDR3 in the most common and popular speeds and densities, you’ll be sure to find a product that suits your needs And because it supports today’s latest AMD and Intel platforms (including SandyBridge), Ballistix Sports Series memory works upon installation.

Guaranteed Compatible
Crucial Ballistix Sports Series memory is backed by our outstanding service and support, enjoys a limited lifetime warranty, and is guaranteed compatible.

Manufacturer Part Number
BLS4K8G3D169DS3
EAN/UPC
0649528768650,649528768650
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Ballistix
Form Factor: UDIMM
Capacity: 32GB kit (8GBx4)
Warranty: Limited Lifetime
Specs:

  • DDR3 PC3-12800
  • 9-9-9-24
  • Unbuffered
  • NON-ECC
  • DDR3-1600
  • 1.5V
  • 1024Meg x 64
Series: Ballistix Sport
ECC: NON-ECC
Kit Qty: 4
Speed: 1600 MT/S
Tracer: False
Voltage: 1.5V
DIMM Type: Unbuffered