Come closer
for conference tables, courtrooms and houses of worship
The CGN321 STS is a heavy duty professional tabletop microphone set with excellent shock absorbing properties. It features a CGN351 condenser gooseneck microphone with a cardioid polar pattern on a slim, 30 cm long gooseneck. This professional microphone is specially designed for inexperienced speakers who talk into the microphone from widely varying angles.
The tabletop microphone set provides an extremely rugged switch capable of withstanding more than 25,000 switching cycles. It can be programmed for the following functions: push to talk, push to mute, push on/off, low cut on/off. An LED square clearly indicates the microphones status. The CGN321 STS comes with a professional, gold plated 3-pin XLR audio output.
Note:
Technical Specification
General
Audio frequency bandwidth: 70 to 18000 Hz
Equivalent Noise Level: 30 dB-A
Signal to Noise: 64 dB-A
Electrical Impedance: 600 Ohms
Recommended Load Impedance: 2000 Ohms
Powering Interface
Voltage: 9 to 52 V
Current: 3 mA
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Design
Finish: matte black
Dimensions / Weight
Height: 300 mm
Diameter: 20 mm
Net Weight: 950 g