HDMI over IP Transmitter

The KDS-EN2T is an IP-based transmitter for HDMI signals. Using JPEG2000 compression technology, the KDS-EN2T sends a visually lossless HD image with digital stereo over a 1000BaseT LAN to a KDS-EN2R receiver for multicasting, video wall and digital signage applications.

  • High Flexibility — Flexible and scalable HDMI 1080p for video broadcasting with Gigabit Ethernet LAN.
  • High Scalability — Up to 9 transmitters and more than 81 receivers possible in a video wall system, as well as over 200 receivers from each transmitter in multicasting mode.
  • Multicasting and Broadcasting Architecture — Each channel requires about 55Mbps.
  • Cost Efficient Infrastructure — Transmits an HDMI signal over one CAT5e/6/7 cable.
  • HDTV Compatible.
  • Controls — Group ID can be defined either via the built–in DIP–switches or by using the remote utility.
  • RS–232 Pass–Thru — Controls the HDMI display from the transmitter side.
  • Compact DigiTOOLS® — With a built–in mounting plate for versatile installation.

Manufacturer Part Number
KDS-EN2T
EAN/UPC
7291063053154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 HDMI connector

OUTPUT

  • 1 LAN connector on an RJ–45 connector

PORTS

  • Ethernet, RS–232

MAX. RESOLUTION

  • 1080p

STANDARDS COMPLIANCE

  • HDMI

POWER SOURCE

  • 5V DC, 900mA

OPERATING TEMPERATURE

  • 0° to +50°C (32° to 131°F)

STORAGE TEMPERATURE

  • –10° to +80°C (–49° to 162°F)

HUMIDITY

  • 10% to 85%, RHL non–condensing

INCLUDED ACCESSORIES

  • 1 power supply

PRODUCT DIMENSION

  • 14.00cm x 11.40cm x 2.90cm (5.51" x 4.49" x 1.14" ) W, D, H

PRODUCT WEIGHT

  • 0.5kg (1.0lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 13.60cm x 10.00cm (9.13" x 5.35" x 3.94" ) W, D, H

SHIPPING WEIGHT

  • 1.2kg (2.6lbs) approx