ACULON A211 12x50

Quality and Affordability

The ACULON A211 12x50 binoculars feature 12-power multicoated lenses and 50mm objectives fabricated with Nikon’s exclusive lead and arsenic free Eco-Glass™.  The BaK4 Porro prism systems within all ACULON A211 binoculars deliver a high quality image under a multitude of lighting conditions, making these binoculars effective from dawn till dusk.  All together the ACULON A211 12x50 binoculars are a quality, cost effective choice.

Aspherical Multicoated Eco-Glass Lenses

Delivering a bright and clear image in most lighting conditions

A triad of optical technology is integrated into the ACULON A211 binoculars.  Aspherical eyepiece lenses aid in delivering a flat field of view, while lens multicoating enhances image brightness.  The environmentally-friendly Nikon Eco-Glass ’ lenses deliver astonishing clarity and precision in a lighter-weight, lead and arsenic-free glass composition.

Turn-and-Slide Rubber Eyecups

Facilitates easy positioning of eyes at the correct eye-point and allows for comfortable viewing during extended periods of use.

Smooth Central Focus Knob

The fast and smooth range of focus allows for quick viewing in addition to the ACULON A211 line’s comfortable and ergonomic design.

Ergonomic, Lightweight Body Design

The ACULON A211 12x50 binoculars are designed to be as light as possible along with excellent ergonomics.  This assures you will be comfortable and steady throughout extended periods of use and makes them extremely easy to carry all day long.

Durable Rubber-Armored Coating

ACULON A211 12x50 binoculars are built to handle virtually any environment you can bring them into.  No matter what the weather conditions may be, you will always have a sure, non-slip grip on your binoculars, making them one piece of equipment you can always count on to perform.

Manufacturer Part Number
8249
EAN/UPC
0018208082490,018208082490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Focusing System

  • Central Focus
Magnification
  • 12x
Objective Diameter
  • 50mm
Angular Field of View (Real)
  • 5.2°
Angular Field of View (Apparent)
  • 57.2°
FOV at 1000 yds
  • 272 ft
Close Focus Distance
  • 26.2 ft
Exit Pupil
  • 4.2mm
Relative Brightness
  • 17.6
Eye Relief
  • 11.5mm
Size (Length x Width)
  • 7 x 7.8 in
Weight
  • 32.1 oz
Prism
  • Porro