A lightweight mobile cart with a collapsible design that is perfect for interactive touchscreens and confidence monitors.
Note:
Center of Display to Floor/Table Range: 20.13 - 22.13" (511 - 562mm)
Color: silver
Manual Height Adjustment: 2
Mounting Pattern Compatibility (Universal Versions): 100 x 100mm - 709 x 431mm
Orientation: Landscape, Portrait
Overall Dimensions (H x W x D): 27.1" x 36.1" x 25.2" (688 x 917 x 640mm)
Post-Installation Leveling (Roll): Yes
Shipping Weight: 52.00 lbs
Solution Type: Universal
Tilt: + 45° , + 15°
Typical Screen Sizes: 30 - 55"
Weight Capacity: 125 lbs (56.7kg)