Stereo/Mono Audio Amplifier

Atlona Stereo/Mono Audio Amplifier

Small, energy efficient, and affordable, the Atlona Stereo/Mono Audio Amplifier fits the needs of many offices, classrooms, and other small systems. Unlike traditional A/B amplifiers, this Class D audio amplifier is energy efficient and easily integrated behind a display or at the projector where space is limited.

Manufacturer Part Number
AT-PA100-G2
EAN/UPC
0846352003913,846352003913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Input Ports: 2 x RCA connectors, 1 x 3.5mm Audio, 1 x 3.5mm IR, 1 x Captive Screw MIC, 1 x Captive Screw RS-232
  • Output Ports: 1 x Captive Screw Audio, 1 x 3.5mm Loop Out
  • Dimensions (HxWxD): 1.5 x 3.78 x 3.43 (inch) or 38 x 96 x 87 (mm)
  • Weight: 0.66lbs or 0.3kg
  • Power consumption: 3.6W

Audio Specifications
  • Rated Output:
    • 20 W x 2
    • 40 W x 1 (Bridged operation)
  • Gain: 32dB
  • Frequency Range: 20Hz to 20KHz
  • Signal/Noise Ratio: 80dB (at max output)
  • Total Harmonic Distortion: 1% (1KHz), 0.3% (20KHz) — at nominal levels
  • Input Impedance: Input 1&2: >10KΩ
  • MIC Input Impedance: 48V: 35KΩ, MIC: 10KΩ, LINE: 75KΩ
  • Output Impedance: 3.5mm Loop Out: 50Ω stereo, Speaker out: 4 ~ 8Ω Amplifier
  • Stereo Channel Separation: >75dB from 20Hz to 20KHz
  • Common Mode Rejection Ratio: >70dB from 20Hz to 20KHz
  • MIC Audio Detection Delay: 1ms

Package Includes
  • 1 x AT-PA100-G2
  • 1 x AC Adapter
  • 1 x User Manual