D5 Stagepack Professional Dynamic Vocal Microphone

The D5 professional dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its frequency-independent supercardioid polar pattern ensures maximum gain before feedback. The D5 stands for a crisp sound that cuts through every mix. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear the pristine sound of your voice! The D5 S has the same mechanical, electrical, and acoustic characteristics as the D5 and features a noiseless on/off switch.

Manufacturer Part Number
3138X00320
EAN/UPC
9002761028454,0885038028451,885038028451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 70 - 20000 Hz

Sensitivity: 2.6 mV/Pa

Electrical impedance: 600 Ohms

Recommended load impedance: 2000 Ohms

Polar Pattern: Supercardioid

Design

Body: Metal

Finish: dark stage blue

Audio Output

Type:Balanced XLR

Gender: Male

Contacts: 3-pin